Status: | Unknown |
---|---|
Series: | SL7 Series |
RoHS: | Unknown |
Accessory Type | Base Integrated Tube Black 100mm |
---|---|
For Use With | SL7 Series |
Product Range | SL7 Series |
SVHC | No SVHC (17-Dec-2015) |
Base Module, 100Mm, Black, Sl7 Series | Newark Electronics |
Term Quick Instal Base with Tube, 70mm Base, 110V ac, 230V ac, 24V ac/dc | Eaton - Cutler Hammer SL7-FMS-100 | RS Americas |
Stack Light Base Module, Incandescent Flashing/Steady, LED Flashing/Steady, Strobe, Black | Carlton-Bates |
BASE MODULE, 100MM, BLACK, INDICATOR | Farnell |
Where can I find additional details, specifications and documents for a SL7-FMS-100?
Additional datasheets, footprints and schematics for SL7-FMS-100 are listed on our Part Details page. You can also find images and similar parts to SL7-FMS-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL7-FMS-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL7-FMS-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL7-FMS-100 fall under?
The SL7-FMS-100 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to SL7-FMS-100 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL7-FMS-100 you can contact the distributor directly for product support, shipping queries etc.
Is the SL7-FMS-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL7-FMS-100 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Farnell have stock available or on a lead time for SL7-FMS-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL7-FMS-100 often in real-time on the comparison pages.
What if I can't find stock of SL7-FMS-100?
You can fill out our help required form which you can use to request a quote for SL7-FMS-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.