Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$133.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$149.73
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$140.00
|
105
in stock
|
Buy Now | |
element14
from US$133.09
|
105
in stock
|
Buy Now | |
Farnell
from US$152.28
|
105
in stock
|
Buy Now | |
RS Americas
from US$151.20
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$148.14
|
5
in stock
|
Buy Now | |
Distrelec
from US$150.49
|
-
|
Buy Now |
No. of Ports | 5Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | DIN Rail / Panel |
Port Types | RJ45 x 5 |
Input Voltage Type | VDC |
Ethernet Switch, Rj45X5, 10/100Mbps | Newark Electronics |
ETHERNET SWITCH, RJ45X5, 10/100MBPS | element14 |
Switch, Ethernet, Unmanaged, 5 Rj45 10/100 Ports | Red Lion Controls SL-5ES-1 | RS Americas |
Unmanaged Ethernet Switch, 10/100 Ports | RS |
Switch Ethernet | Transfer Multisort Elektronik |
Red Lion Ethernet Switch, RJ45 Ports 5, 100Mbps, Unmanaged | Distrelec |
Where can I find additional details, specifications and documents for a SL-5ES-1?
Additional datasheets, footprints and schematics for SL-5ES-1 are listed on our Part Details page. You can also find images and similar parts to SL-5ES-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL-5ES-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL-5ES-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL-5ES-1 fall under?
The SL-5ES-1 is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to SL-5ES-1 when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL-5ES-1 you can contact the distributor directly for product support, shipping queries etc.
Is the SL-5ES-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL-5ES-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for SL-5ES-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL-5ES-1 often in real-time on the comparison pages.
What if I can't find stock of SL-5ES-1?
You can fill out our help required form which you can use to request a quote for SL-5ES-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.