Status: | Unknown |
---|---|
Series: | SL42, SL43, SL44 |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
1,140
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
5,100
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
5,100
in stock
|
Buy Now | |
element14
from US$0.56
|
2,886
in stock
|
Buy Now | |
Farnell
from US$0.56
|
2,886
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
719
in stock
|
Buy Now | |
EBV Elektronik
-
|
850
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.65
|
-
|
Buy Now | |
TTI Europe
from US$0.48
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SL42, SL43, SL44 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
4A,20V,sm Schottky Rect Rohs Compliant: Yes |Vishay SL42-E3/57T | Newark Electronics |
Schottky Rectifier, 20 V, 4 A, Single, DO-214AB (SMC), 2 Pins, 420 mV | Avnet America |
DIODE, RECTIFIER, 4A, 20V, DO-214AB | element14 |
Diode Schottky 20V 8A | RS |
SL42 Series 20 V 2 A Surface Mount Schottky Barrier Rectifier - DO-214AB (SMC) | Future Electronics |
4.0A 20V SKY DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a SL42-E3/57T?
Additional datasheets, footprints and schematics for SL42-E3/57T are listed on our Part Details page. You can also find images and similar parts to SL42-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL42-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL42-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL42-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the SL42-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL42-E3/57T have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for SL42-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL42-E3/57T often in real-time on the comparison pages.
What if I can't find stock of SL42-E3/57T?
You can fill out our help required form which you can use to request a quote for SL42-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.