Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.23
|
1,991
in stock
|
Buy Now | |
Farnell
from US$8.72
|
1,523
in stock
|
Buy Now | |
Distrelec
from US$8.64
|
1,059
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.89
|
932
in stock
|
Buy Now | |
Schukat Electronic
from US$3.49
|
13
in stock
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Battery Voltage | 3.6V |
---|---|
Battery Size Code | AA |
Battery Technology | Lithium Thionyl Chloride |
Battery Capacity | 2.4Ah |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 14.7mm |
External Height | 50.5mm |
External Width | - |
External Depth | - |
Weight | 18g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 14.7mm |
Discharge Current Max | 20mA |
External Length / Height | 50.5mm |
Height | 50.5mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Output Voltage | 3.6V |
AA Li Thionyl 3.6V,2.4Ah | RS |
BATTERY, LITHIUM, AA, 3.6V | Farnell |
Tadiran Batteries Primary Battery, Lithium, AA, 3.6V, SL | Distrelec |
Battery: lithium (LTC) | Transfer Multisort Elektronik |
LTC Battery 3,6V 2,4Ah AA | Schukat Electronic |
Non-Rechargeable Battery, Single Cell, Lithium Thionyl Chloride, 2.4 Ah, 3.6 V, Aa |Tadiran Batteries SL-360/S | Newark Electronics |
Lithium Thionyl Chloride Cylindrical 3.6V 2.4Ah AA Primary | Avnet Abacus |
Where can I find additional details, specifications and documents for a SL360S?
Additional datasheets, footprints and schematics for SL360S are listed on our Part Details page. You can also find images and similar parts to SL360S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL360S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL360S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL360S fall under?
The SL360S is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to SL360S when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL360S you can contact the distributor directly for product support, shipping queries etc.
Is the SL360S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL360S have stock available?
Authorised distributors including RS, Farnell, Distrelec, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for SL360S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL360S often in real-time on the comparison pages.
What if I can't find stock of SL360S?
You can fill out our help required form which you can use to request a quote for SL360S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.