Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.83
Battery Voltage | 3.6V |
---|---|
Battery Size Code | 1/2AA |
Battery Technology | Lithium Thionyl Chloride |
Battery Capacity | 1.2Ah |
Battery Terminals | Axial Leaded |
External Diameter | 14.7mm |
External Height | 25.2mm |
External Width | - |
External Depth | - |
Weight | 9g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Discharge Current Max | 6mA |
Operating Temperature Max | 75°C |
Operating Temperature Min | -55°C |
BATTERY, LITHIUM, 1/2AA, AXIAL, 3.6V | Farnell |
Tadiran Batteries Primary Battery, 3.6V, 1/2AA, Lithium | Distrelec |
Battery: lithium (LTC) | Transfer Multisort Elektronik |
1/2 AA Axial Lead Lith Thi Chlor Cells | RS |
LTC Battery 3,6V 1,2Ah 1/2AA Pins | Schukat Electronic |
Lithium Thionyl Chloride Cylindrical 3.6V 1.2Ah 1/2AA Primary | Avnet Abacus |
Where can I find additional details, specifications and documents for a SL350P?
Additional datasheets, footprints and schematics for SL350P are listed on our Part Details page. You can also find images and similar parts to SL350P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL350P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL350P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL350P fall under?
The SL350P is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to SL350P when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL350P you can contact the distributor directly for product support, shipping queries etc.
Is the SL350P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL350P have stock available?
Authorised distributors including Farnell, Distrelec, Transfer Multisort Elektronik, RS and Schukat Electronic have stock available or on a lead time for SL350P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL350P often in real-time on the comparison pages.
What if I can't find stock of SL350P?
You can fill out our help required form which you can use to request a quote for SL350P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.