Status: | Unknown |
---|---|
Series: | SL Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Product Range | SL Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Capacitance:1000Pf | Newark Electronics |
Cap Ceramic 0.001uF 100V C0G 5% Radial 2.54mm 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a SL201A102JABTR1.?
Additional datasheets, footprints and schematics for SL201A102JABTR1. are listed on our Part Details page. You can also find images and similar parts to SL201A102JABTR1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL201A102JABTR1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL201A102JABTR1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL201A102JABTR1. fall under?
The SL201A102JABTR1. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SL201A102JABTR1. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL201A102JABTR1. you can contact the distributor directly for product support, shipping queries etc.
Is the SL201A102JABTR1. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL201A102JABTR1. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SL201A102JABTR1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL201A102JABTR1. often in real-time on the comparison pages.
What if I can't find stock of SL201A102JABTR1.?
You can fill out our help required form which you can use to request a quote for SL201A102JABTR1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.