Status: | Unknown |
---|---|
Series: | AC Series |
RoHS: | Compliant |
Capacitance | 68pF |
---|---|
Product Range | AC Series |
Capacitance Tolerance | ± 5% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 440V |
Voltage Rating Y | 300V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
SVHC | No |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SL1AC680J070DAFD7B?
Additional datasheets, footprints and schematics for SL1AC680J070DAFD7B are listed on our Part Details page. You can also find images and similar parts to SL1AC680J070DAFD7B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL1AC680J070DAFD7B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL1AC680J070DAFD7B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL1AC680J070DAFD7B fall under?
The SL1AC680J070DAFD7B is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Suppression Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SL1AC680J070DAFD7B when available in the Ceramic Suppression Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL1AC680J070DAFD7B you can contact the distributor directly for product support, shipping queries etc.
Is the SL1AC680J070DAFD7B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SL1AC680J070DAFD7B have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SL1AC680J070DAFD7B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL1AC680J070DAFD7B often in real-time on the comparison pages.
What if I can't find stock of SL1AC680J070DAFD7B?
You can fill out our help required form which you can use to request a quote for SL1AC680J070DAFD7B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.