Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sign Type | Warning |
---|---|
Sign Legend | Caution Static Sensitive with EIA 471 and MIL 129J Symbols |
Sign Material | Polyester |
External Height | 6.35mm |
External Width | 31.75mm |
Sign Colour | Black on Yellow |
RoHS Compliant | Yes |
Safety Sign, Pet, Blk/Yel, 6.35X31.75Mm | Newark Electronics |
LABEL 0.25H X 1.25"W" | Future Electronics |
Where can I find additional details, specifications and documents for a SL-12-PK?
Additional datasheets, footprints and schematics for SL-12-PK are listed on our Part Details page. You can also find images and similar parts to SL-12-PK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL-12-PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL-12-PK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL-12-PK fall under?
The SL-12-PK is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Safety Signs.
Can I view similar or alternative parts?
You can view similar parts to SL-12-PK when available in the Safety Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL-12-PK you can contact the distributor directly for product support, shipping queries etc.
Is the SL-12-PK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SL-12-PK have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for SL-12-PK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL-12-PK often in real-time on the comparison pages.
What if I can't find stock of SL-12-PK?
You can fill out our help required form which you can use to request a quote for SL-12-PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.