Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
TVS Diode in Series with a Compensating Diode Offers < 5 pF Capacitance |
ESD Protection Meeting IEC 61000–4–2, 4–4, 4–5 |
Peak Power Rating of 300 Watts, 8 x 20 µ s |
Bi–Direction Protection Can Be Achieved By Using Two Devices |
Flammability Rating UL 94V–0 |
Mechanical Characteristics: |
CASE: Void-free, transfer-molded, thermosetting plastic case |
FINISH: Corrosion resistant finish, easily solderable |
MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260°C for 10 Seconds |
Package designed for optimal automated board assembly |
Small package size for high density applications |
Available in 8 mm Tape and Reel |
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
Applications |
---|
Networking and Telecommunications |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Warning |
---|---|
Label Dimensions | 6.35mm x 31.75mm |
Label Material | Polyester |
Label Colour | Yellow |
Pack Quantity | 36 |
Product Range | - |
Label Size | 31.75 x 6.35mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a SL12?
Additional datasheets, footprints and schematics for SL12 are listed on our Part Details page. You can also find images and similar parts to SL12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL12 fall under?
The SL12 is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SL12 when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL12 you can contact the distributor directly for product support, shipping queries etc.
Is the SL12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SL12 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for SL12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL12 often in real-time on the comparison pages.
What if I can't find stock of SL12?
You can fill out our help required form which you can use to request a quote for SL12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.