Status: | Unknown |
---|---|
Series: | SL Series |
RoHS: | Compliant |
Sign Type | Warning |
---|---|
Sign Legend | EIA Std. 471 Symbol |
Sign Material | PI (Polyimide) |
External Height | 6.35mm |
External Width | 6.35mm |
Sign Colour | Black on Yellow |
Product Range | SL Series |
RoHS Compliant | Yes |
Safety Sign, Pi, Black/Yellow, 6.35Mm | Newark Electronics |
LABEL, 0.25H X 0.25"W | Future Electronics |
Where can I find additional details, specifications and documents for a SL-11-PK?
Additional datasheets, footprints and schematics for SL-11-PK are listed on our Part Details page. You can also find images and similar parts to SL-11-PK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL-11-PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL-11-PK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL-11-PK fall under?
The SL-11-PK is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Safety Signs.
Can I view similar or alternative parts?
You can view similar parts to SL-11-PK when available in the Safety Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL-11-PK you can contact the distributor directly for product support, shipping queries etc.
Is the SL-11-PK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SL-11-PK have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for SL-11-PK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL-11-PK often in real-time on the comparison pages.
What if I can't find stock of SL-11-PK?
You can fill out our help required form which you can use to request a quote for SL-11-PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.