Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3.6V |
---|---|
Battery Size Code | DD |
Battery Technology | Lithium Thionyl Chloride |
Battery Capacity | 35Ah |
Battery Terminals | Solder Tab |
External Diameter | 32.9mm |
External Height | 123.5mm |
External Width | 32.9mm |
External Depth | 123.5mm |
Weight | 195g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Battery Type | Lithium Thionyl Chloride |
Body Diameter | 32.9mm |
Discharge Current Max | 300mA |
External Length / Height | 123.5mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Output Voltage | 3.6V |
Pack Quantity | 1 |
BATTERY, LITHIUM DD, TAGGED | Farnell |
Battery: lithium (LTC) | Transfer Multisort Elektronik |
DD Li Thionyl 3.6V,35000mAh Tagged | RS |
LTC Battery 3,6V 35Ah DD Tags | Schukat Electronic |
Lithium Thionyl Chloride Cylindrical 3.6V 35Ah DD Primary | Avnet Abacus |
Where can I find additional details, specifications and documents for a SL-2790/T?
Additional datasheets, footprints and schematics for SL-2790/T are listed on our Part Details page. You can also find images and similar parts to SL-2790/T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL-2790/T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL-2790/T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL-2790/T fall under?
The SL-2790/T is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to SL-2790/T when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL-2790/T you can contact the distributor directly for product support, shipping queries etc.
Is the SL-2790/T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL-2790/T have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, RS, Schukat Electronic and Avnet Abacus have stock available or on a lead time for SL-2790/T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL-2790/T often in real-time on the comparison pages.
What if I can't find stock of SL-2790/T?
You can fill out our help required form which you can use to request a quote for SL-2790/T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.