Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.05
|
No stock
|
Buy Now |
DC Collector Current | 40A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.4V |
Power Dissipation Pd | 179W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ic @ Vce Sat | 20A |
Current Ic Continuous a Max | 40A |
Current Temperature | 25°C |
Device Marking | SKW20N60 |
Fall Time tf | 65ns |
Full Power Rating Temperature | 25°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Format | 1G 2C 3E |
Power Dissipation Max | 179W |
Power Dissipation Ptot Max | 179W |
Pulsed Current Icm | 80A |
Rise Time | 36ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
IGBT, FAST | Farnell |
Where can I find additional details, specifications and documents for a SKW20N60FKSA1?
Additional datasheets, footprints and schematics for SKW20N60FKSA1 are listed on our Part Details page. You can also find images and similar parts to SKW20N60FKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKW20N60FKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKW20N60FKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKW20N60FKSA1 fall under?
The SKW20N60FKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to SKW20N60FKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKW20N60FKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the SKW20N60FKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKW20N60FKSA1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SKW20N60FKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKW20N60FKSA1 often in real-time on the comparison pages.
What if I can't find stock of SKW20N60FKSA1?
You can fill out our help required form which you can use to request a quote for SKW20N60FKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.