Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | DIN Rail Panel |
---|---|
Socket Terminals | Screw |
No. of Pins | 11Pins |
Current Rating | 10A |
Voltage Rating | 240VAC |
Product Range | - |
Accessory Type | Relay Socket |
Relay Socket | Newark Electronics |
Where can I find additional details, specifications and documents for a SK-SQB11-DS?
Additional datasheets, footprints and schematics for SK-SQB11-DS are listed on our Part Details page. You can also find images and similar parts to SK-SQB11-DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK-SQB11-DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK-SQB11-DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK-SQB11-DS fall under?
The SK-SQB11-DS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SK-SQB11-DS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK-SQB11-DS you can contact the distributor directly for product support, shipping queries etc.
Is the SK-SQB11-DS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK-SQB11-DS have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for SK-SQB11-DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK-SQB11-DS often in real-time on the comparison pages.
What if I can't find stock of SK-SQB11-DS?
You can fill out our help required form which you can use to request a quote for SK-SQB11-DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.