Status: | Unknown |
---|---|
Series: | SP Series |
RoHS: | Unknown |
Product Range | SP Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Push-Pull |
Connector Body Material | Sulfone Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Receptacle |
| Heilind Electronics |
Circular Push Pull Connectors 8POS FML RCPT 5A GRAY COLLET | Sager |
Where can I find additional details, specifications and documents for a SKN.M08.GLLG?
Additional datasheets, footprints and schematics for SKN.M08.GLLG are listed on our Part Details page. You can also find images and similar parts to SKN.M08.GLLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKN.M08.GLLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKN.M08.GLLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKN.M08.GLLG fall under?
The SKN.M08.GLLG is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to SKN.M08.GLLG when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKN.M08.GLLG you can contact the distributor directly for product support, shipping queries etc.
Is the SKN.M08.GLLG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKN.M08.GLLG have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia and Sager have stock available or on a lead time for SKN.M08.GLLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKN.M08.GLLG often in real-time on the comparison pages.
What if I can't find stock of SKN.M08.GLLG?
You can fill out our help required form which you can use to request a quote for SKN.M08.GLLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.