Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e Cat6 Cat6a |
IP Rating | - |
Connector Mounting | Panel Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | IDC / IDT |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Connector, Rj45, Jack, 8P8C, Cat6/6A | Newark Electronics |
Where can I find additional details, specifications and documents for a SKFSDSPM?
Additional datasheets, footprints and schematics for SKFSDSPM are listed on our Part Details page. You can also find images and similar parts to SKFSDSPM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKFSDSPM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKFSDSPM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKFSDSPM fall under?
The SKFSDSPM is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to SKFSDSPM when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKFSDSPM you can contact the distributor directly for product support, shipping queries etc.
Is the SKFSDSPM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKFSDSPM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SKFSDSPM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKFSDSPM often in real-time on the comparison pages.
What if I can't find stock of SKFSDSPM?
You can fill out our help required form which you can use to request a quote for SKFSDSPM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.