Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
For Use With | IC Design LEDs |
Heat Sink Material | Aluminium |
Thermal Resistance | 2.15°C/W |
External Height | 15mm |
External Diameter | 60mm |
SVHC | No SVHC (15-Jan-2019) |
External Diameter - Imperial | 2.36" |
External Diameter - Metric | 60mm |
External Height - Imperial | 0.591" |
External Height - Metric | 15mm |
External Length - Imperial | 0.59" |
External Length - Metric | 15mm |
Packages Cooled | LED |
Extruded Heat Sink | Newark Electronics |
LED HEATSINK, STANDARD EXTRUDED | element14 |
Where can I find additional details, specifications and documents for a SK 578 15 SA?
Additional datasheets, footprints and schematics for SK 578 15 SA are listed on our Part Details page. You can also find images and similar parts to SK 578 15 SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK 578 15 SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK 578 15 SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK 578 15 SA fall under?
The SK 578 15 SA is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to SK 578 15 SA when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK 578 15 SA you can contact the distributor directly for product support, shipping queries etc.
Is the SK 578 15 SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK 578 15 SA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SK 578 15 SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK 578 15 SA often in real-time on the comparison pages.
What if I can't find stock of SK 578 15 SA?
You can fill out our help required form which you can use to request a quote for SK 578 15 SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.