Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 15A |
---|---|
Voltage Rating VAC | 120V |
No. of USB Ports | 2 Ports |
Connector Colour | Black |
Connector Mounting | Wall Mount |
RoHS Compliant | NA |
Surge Protector, 2 Usb, 15A, Nema 5-15R | Newark Electronics |
Tripp Lite Surge 4 Outlet 3.4A USB Charger Tablet Smartphone Ipad Iphone | Tripp Lite SK40RUSBB | RS Americas |
Where can I find additional details, specifications and documents for a SK40RUSBB?
Additional datasheets, footprints and schematics for SK40RUSBB are listed on our Part Details page. You can also find images and similar parts to SK40RUSBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK40RUSBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK40RUSBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK40RUSBB fall under?
The SK40RUSBB is listed under Connectors > Electrical Connectors & Power Strips > USB Charger Receptacles.
Can I view similar or alternative parts?
You can view similar parts to SK40RUSBB when available in the USB Charger Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK40RUSBB you can contact the distributor directly for product support, shipping queries etc.
Is the SK40RUSBB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK40RUSBB have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for SK40RUSBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK40RUSBB often in real-time on the comparison pages.
What if I can't find stock of SK40RUSBB?
You can fill out our help required form which you can use to request a quote for SK40RUSBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.