Status: | Unknown |
---|---|
Series: | MotionGrade Series |
RoHS: | Unknown |
Prices starting from US$0.0323
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$243.71
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
3,220
in stock
|
Buy Now | |
Conrad
from US$0.09
|
2,789
in stock
|
Buy Now | |
Newark Electronics
from US$199.66
|
10
in stock
|
Buy Now | |
element14
from US$208.68
|
10
in stock
|
Buy Now | |
Electro Enterprises
from US$176.40
|
1
in stock
|
Buy Now | |
Compona
-
|
2
in stock
|
Buy Now | |
Rutronik
from US$0.0323
|
-
|
Buy Now | |
Avnet America
from US$263.17
|
-
|
Buy Now | |
RS Americas
from US$318.46
|
-
|
Buy Now | |
Distrelec
from US$530.99
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | AFM8 Universal Hand Crimp Tool or WA22 Pneumatic Crimp Tool |
---|---|
Crimp Locator Applications | - |
Product Range | MotionGrade Series |
SVHC | No SVHC (15-Jan-2018) |
Universal Positioner For AFM8 Hand Crimp Tool | Avnet America |
Used with the universal hand crimp tool AFM8 & crimp tool WA22. 20-32AWG | Amphenol Sine Systems SK2-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | AFMB (M22520/2-01) or MH800 Crimp Tool Frame |
---|---|
Crimp Locator Applications | - |
Product Range | - |
Adjustable Positioner | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
ADJUSTABLE POSITIONER | Farnell |
Daniels DMC Universal Turret 1 mm | Distrelec |
Where can I find additional details, specifications and documents for a SK2/2?
Additional datasheets, footprints and schematics for SK2/2 are listed on our Part Details page. You can also find images and similar parts to SK2/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK2/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK2/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK2/2 fall under?
The SK2/2 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to SK2/2 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK2/2 you can contact the distributor directly for product support, shipping queries etc.
Is the SK2/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK2/2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for SK2/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK2/2 often in real-time on the comparison pages.
What if I can't find stock of SK2/2?
You can fill out our help required form which you can use to request a quote for SK2/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.