Status: | Unknown |
---|---|
Series: | SK Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Product Range | SK Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Current Ifsm | 30A |
Current Ir Max | 5000µA |
Diode Type | Schottky |
Forward Voltage | 750mV |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Voltage Vr Max | 60V |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Diode, Schottky, 1A, 60V, Smb | Newark Electronics |
DIODE, SCHOTTKY, 1A, 60V, SMB | element14 |
Diode Schottky 60V 1A 2-Pin DO-214AA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SK16B?
Additional datasheets, footprints and schematics for SK16B are listed on our Part Details page. You can also find images and similar parts to SK16B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK16B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK16B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK16B fall under?
The SK16B is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SK16B when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK16B you can contact the distributor directly for product support, shipping queries etc.
Is the SK16B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK16B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet America have stock available or on a lead time for SK16B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK16B often in real-time on the comparison pages.
What if I can't find stock of SK16B?
You can fill out our help required form which you can use to request a quote for SK16B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.