Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 15A |
---|---|
Voltage Rating VAC | 120V |
Connector Colour | Black |
Connector Mounting | Wall Mount |
RoHS Compliant | NA |
Surge Suppressor, 3 Out, Plug-In, 540 Joule, USB-Charger, Protect It Series | Tripp Lite SK120USB | RS Americas |
Surge Protector, 2 Usb, 27Ka, Nema 5-15R | Newark Electronics |
TRAVEL SURGE 3 OUTLET USB CHRGR TABLET SMARTPHNE IPAD IPHONE | Avnet America |
Where can I find additional details, specifications and documents for a SK120USB?
Additional datasheets, footprints and schematics for SK120USB are listed on our Part Details page. You can also find images and similar parts to SK120USB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK120USB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK120USB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK120USB fall under?
The SK120USB is listed under Connectors > Electrical Connectors & Power Strips > USB Charger Receptacles.
Can I view similar or alternative parts?
You can view similar parts to SK120USB when available in the USB Charger Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK120USB you can contact the distributor directly for product support, shipping queries etc.
Is the SK120USB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK120USB have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for SK120USB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK120USB often in real-time on the comparison pages.
What if I can't find stock of SK120USB?
You can fill out our help required form which you can use to request a quote for SK120USB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.