SK097C105KAA Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 1UF, 500V, X7R, 10%, RADIAL

Status: Unknown
Series: SK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 500V
Product Range SK Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 14.6mm
RoHS Compliant No

Alternative Descriptions

Ceramic Capacitor 1Uf, 500V, X7R, 10%, Radial | Newark Electronics
CAP ADV PRDS 1UF 10% 500VDC X7R .67 X .54 X .20 LS.575 RDL | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SK097C105KAA?

Additional datasheets, footprints and schematics for SK097C105KAA are listed on our Part Details page. You can also find images and similar parts to SK097C105KAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SK097C105KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK097C105KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SK097C105KAA fall under?

The SK097C105KAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SK097C105KAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SK097C105KAA you can contact the distributor directly for product support, shipping queries etc.

Is the SK097C105KAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SK097C105KAA have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SK097C105KAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SK097C105KAA often in real-time on the comparison pages.

What if I can't find stock of SK097C105KAA?

You can fill out our help required form which you can use to request a quote for SK097C105KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay