Status: | Unknown |
---|---|
Series: | SK Series |
RoHS: | Compliant |
Capacitance | 1µF |
---|---|
Voltage Rating | 200V |
Product Range | SK Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 10.2mm |
RoHS Compliant | Yes |
SK Series 12.7 x 12.7 mm 1 uF 200 V ▒10 % Tolerance X7R SMT Multilayer Capacitor | Future Electronics |
Ceramic Capacitor 1Uf, 200V, X7R, 10%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a SK052C105KAR?
Additional datasheets, footprints and schematics for SK052C105KAR are listed on our Part Details page. You can also find images and similar parts to SK052C105KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK052C105KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK052C105KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK052C105KAR fall under?
The SK052C105KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SK052C105KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK052C105KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SK052C105KAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SK052C105KAR have stock available?
Authorised distributors including Future Electronics, element14 and Newark Electronics have stock available or on a lead time for SK052C105KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK052C105KAR often in real-time on the comparison pages.
What if I can't find stock of SK052C105KAR?
You can fill out our help required form which you can use to request a quote for SK052C105KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.