Status: | Unknown |
---|---|
Series: | SK Series |
RoHS: | Unknown |
Prices starting from US$13.88
Distributor | Stock | ||
---|---|---|---|
Newark
from US$13.88
|
No stock
|
Buy Now |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 50V |
Product Range | SK Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
RoHS Compliant | No |
Ceramic Capacitor 3.3Uf, 50V, X7R, 10%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a SK045C335KAA?
Additional datasheets, footprints and schematics for SK045C335KAA are listed on our Part Details page. You can also find images and similar parts to SK045C335KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK045C335KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK045C335KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK045C335KAA fall under?
The SK045C335KAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SK045C335KAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK045C335KAA you can contact the distributor directly for product support, shipping queries etc.
Is the SK045C335KAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK045C335KAA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SK045C335KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK045C335KAA often in real-time on the comparison pages.
What if I can't find stock of SK045C335KAA?
You can fill out our help required form which you can use to request a quote for SK045C335KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.