Status: | Unknown |
---|---|
Series: | SK Series |
RoHS: | Unknown |
No distributors results available
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Product Range | SK Series |
Capacitance Tolerance | +80%, -20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
No. of Pins | 2Pins |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a SK043E106ZAA?
Additional datasheets, footprints and schematics for SK043E106ZAA are listed on our Part Details page. You can also find images and similar parts to SK043E106ZAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK043E106ZAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK043E106ZAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK043E106ZAA fall under?
The SK043E106ZAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SK043E106ZAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK043E106ZAA you can contact the distributor directly for product support, shipping queries etc.
Is the SK043E106ZAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK043E106ZAA have stock available?
There is no stock from authorised distributors for SK043E106ZAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK043E106ZAA often in real-time on the comparison pages.
What if I can't find stock of SK043E106ZAA?
You can fill out our help required form which you can use to request a quote for SK043E106ZAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.