Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.94
|
No stock
|
Buy Now |
Cable Diameter | 12.5mm |
---|---|
Colour | Black |
Conductor Area CSA | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Cable Diameter Max | 12.5mm |
Cable Diameter Min | 5mm |
Material | Nylon 6.6 |
CONNECTOR, CABLE, 2WAY | Farnell |
Where can I find additional details, specifications and documents for a SK-2-2500?
Additional datasheets, footprints and schematics for SK-2-2500 are listed on our Part Details page. You can also find images and similar parts to SK-2-2500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK-2-2500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK-2-2500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK-2-2500 fall under?
The SK-2-2500 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SK-2-2500 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK-2-2500 you can contact the distributor directly for product support, shipping queries etc.
Is the SK-2-2500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK-2-2500 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SK-2-2500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK-2-2500 often in real-time on the comparison pages.
What if I can't find stock of SK-2-2500?
You can fill out our help required form which you can use to request a quote for SK-2-2500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.