No distributors results available
View Full Pricing & Stock ComparisonSilicon Manufacturer | Fujitsu |
---|---|
No. of Bits | 16bit |
Silicon Family Name | MB96310 |
Core Architecture | 16FX |
Core Sub-Architecture | 16FX |
Silicon Core Number | MB96F315RSA |
Kit Contents | Evaluation Board USB Cable RS232 Cable Mini CD |
Product Range | - |
Features | UART Transceiver USB to Serial Converter USB Power Supply |
Kit Features | UART-Transceiver (SUB-D9 Connector) USB to Serial Converter CAN-Transceiver |
Type | Starter Kit |
Where can I find additional details, specifications and documents for a SK-16FX-48PMC?
Additional datasheets, footprints and schematics for SK-16FX-48PMC are listed on our Part Details page. You can also find images and similar parts to SK-16FX-48PMC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK-16FX-48PMC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK-16FX-48PMC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK-16FX-48PMC fall under?
The SK-16FX-48PMC is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to SK-16FX-48PMC when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK-16FX-48PMC you can contact the distributor directly for product support, shipping queries etc.
Is the SK-16FX-48PMC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK-16FX-48PMC have stock available?
There is no stock from authorised distributors for SK-16FX-48PMC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK-16FX-48PMC often in real-time on the comparison pages.
What if I can't find stock of SK-16FX-48PMC?
You can fill out our help required form which you can use to request a quote for SK-16FX-48PMC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.