Status: | Unknown |
---|---|
Series: | JWPS Series |
RoHS: | Unknown |
Product Range | JWPS Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST JWPS Series Wire to Wire Tab Housings |
Wire Size AWG Min | 22AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (17-Dec-2015) |
Contact, Jwps Series, Pin, 22 Awg, 18 Awg, Crimp, Copper Alloy Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SJWPST-21T-M1.0N | Newark Electronics |
CONTACT, PIN, 22-18AWG, CRIMP | element14 |
JWPS 4mm crimp tab contact, 22-18 AWG, RL | Future Electronics |
PITCH 4.0MM 6A 300V AWG#22-#18 | TTI Europe |
Where can I find additional details, specifications and documents for a SJWPST-21T-M1.0N?
Additional datasheets, footprints and schematics for SJWPST-21T-M1.0N are listed on our Part Details page. You can also find images and similar parts to SJWPST-21T-M1.0N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJWPST-21T-M1.0N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJWPST-21T-M1.0N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJWPST-21T-M1.0N fall under?
The SJWPST-21T-M1.0N is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SJWPST-21T-M1.0N when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJWPST-21T-M1.0N you can contact the distributor directly for product support, shipping queries etc.
Is the SJWPST-21T-M1.0N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJWPST-21T-M1.0N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for SJWPST-21T-M1.0N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJWPST-21T-M1.0N often in real-time on the comparison pages.
What if I can't find stock of SJWPST-21T-M1.0N?
You can fill out our help required form which you can use to request a quote for SJWPST-21T-M1.0N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.