Status: | Unknown |
---|---|
Series: | JWPS Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
158,625
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
52,875
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now |
Product Range | JWPS Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST JWPS Series Wire to Wire Receptacle Housings |
Wire Size AWG Min | 22AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (17-Dec-2015) |
JWPS RECEPTACLE CONTACT (SJWPSR) | Heilind Electronics |
PITCH 4.0MM 6A 300V AWG#22-#18 | TTI Europe |
Contact, Jwps Series, Socket, 22 Awg, 18 Awg, Crimp, Copper Alloy Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SJWPSR-21T-P1.0 | Newark Electronics |
CONTACT, SOCKET, 22-18AWG, CRIMP | Future Electronics |
Where can I find additional details, specifications and documents for a SJWPSR-21T-P1.0?
Additional datasheets, footprints and schematics for SJWPSR-21T-P1.0 are listed on our Part Details page. You can also find images and similar parts to SJWPSR-21T-P1.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJWPSR-21T-P1.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJWPSR-21T-P1.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJWPSR-21T-P1.0 fall under?
The SJWPSR-21T-P1.0 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SJWPSR-21T-P1.0 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJWPSR-21T-P1.0 you can contact the distributor directly for product support, shipping queries etc.
Is the SJWPSR-21T-P1.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJWPSR-21T-P1.0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TTI Europe, Newark Electronics and Future Electronics have stock available or on a lead time for SJWPSR-21T-P1.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJWPSR-21T-P1.0 often in real-time on the comparison pages.
What if I can't find stock of SJWPSR-21T-P1.0?
You can fill out our help required form which you can use to request a quote for SJWPSR-21T-P1.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.