Status: | Unknown |
---|---|
Series: | SJN Series |
RoHS: | Unknown |
Prices starting from US$0.0106
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0300
|
75,200
in stock
|
Buy Now | |
TTI Europe
from US$0.0211
|
54,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0188
|
16,717
in stock
|
Buy Now | |
element14
from US$0.0316
|
75
in stock
|
Buy Now | |
Farnell
from US$0.0350
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
-
|
Buy Now | |
Future Electronics
from US$0.0106
|
-
|
Buy Now |
Product Range | SJN Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST SJN Series Housings |
Wire Size AWG Min | 28AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
SJN-2.00mm crimp Contact reel 28-24 awg | RS |
PITCH 2MM,250V (AWG#28TO#22) | TTI Europe |
CONTACT, CRIMP, RECEPTACLE, 28-24AWG | element14 |
Contact, Sjn Series, Socket, 28 Awg, 24 Awg, Crimp, Brass Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SJN-002PT-0.9 | Newark Electronics |
28-24awg Contact | Future Electronics |
Where can I find additional details, specifications and documents for a SJN-002PT-0.9?
Additional datasheets, footprints and schematics for SJN-002PT-0.9 are listed on our Part Details page. You can also find images and similar parts to SJN-002PT-0.9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJN-002PT-0.9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJN-002PT-0.9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJN-002PT-0.9 fall under?
The SJN-002PT-0.9 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SJN-002PT-0.9 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJN-002PT-0.9 you can contact the distributor directly for product support, shipping queries etc.
Is the SJN-002PT-0.9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJN-002PT-0.9 have stock available?
Authorised distributors including RS, TTI Europe, Chip One Stop, element14 and Farnell have stock available or on a lead time for SJN-002PT-0.9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJN-002PT-0.9 often in real-time on the comparison pages.
What if I can't find stock of SJN-002PT-0.9?
You can fill out our help required form which you can use to request a quote for SJN-002PT-0.9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.