Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Standard (mm) | 3.5 |
---|---|
Color | Black |
Current Rating (A) | 0.3 |
Internal Switch(es) | 0 |
Length (mm) | 16.2 |
Mounting Style | Panel Mount |
Number of Conductors | 4 |
Number of Ports | 1 |
Orientation | Vertical |
Shielding | No |
Voltage Rating (Vdc) | 16 |
Width (mm) | 9 |
Audio Jack 3.5Mm Straight 4 Cond Panel Mount 0 Sw |Cui SJ5-43502PM | Newark Electronics |
Where can I find additional details, specifications and documents for a SJ5-43502PM?
Additional datasheets, footprints and schematics for SJ5-43502PM are listed on our Part Details page. You can also find images and similar parts to SJ5-43502PM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ5-43502PM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ5-43502PM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ5-43502PM fall under?
The SJ5-43502PM is listed under interconnect > connectors > audio-connectors > jacks > sj5-43502pm.
Can I view similar or alternative parts?
You can view similar parts to SJ5-43502PM when available in the sj5-43502pm range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ5-43502PM you can contact the distributor directly for product support, shipping queries etc.
Is the SJ5-43502PM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ5-43502PM have stock available?
Authorised distributors including CUI Devices, Future Electronics, RS and Newark Electronics have stock available or on a lead time for SJ5-43502PM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ5-43502PM often in real-time on the comparison pages.
What if I can't find stock of SJ5-43502PM?
You can fill out our help required form which you can use to request a quote for SJ5-43502PM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.