Status: | Unknown |
---|---|
Series: | Bumpon |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.25
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
6,300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
1,260
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$6.24
|
-
|
Buy Now | |
element14
from US$200.12
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now |
Bumper / Feet Mounting | Adhesive |
---|---|
Bumper / Feet Material | PU (Polyurethane) |
Height | 3.1mm |
Bumper / Feet Style | Square |
Bumper / Feet Color | Black |
Product Range | Bumpon |
Colour | Black |
External Width | 12.7mm |
Material | Polyurethane |
Overall Length | 3.1mm |
7000001902 70070182772 SJ5008 BLACK BUMPONS 3000/CASE | Heilind Electronics |
3M Rubber Feet, Square, 12.7x12.7x3.1mm, 70 Shore A, Black | Distrelec |
Bumpon Protective Feet (Bumpers) | Newark Electronics |
FEET, POLYURETHANE, 3.1X12.7MM, PK80 | element14 |
BUMPON BLACK 12.7X3.0MM | TTI Europe |
Where can I find additional details, specifications and documents for a SJ5008BLACK?
Additional datasheets, footprints and schematics for SJ5008BLACK are listed on our Part Details page. You can also find images and similar parts to SJ5008BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ5008BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ5008BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ5008BLACK fall under?
The SJ5008BLACK is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to SJ5008BLACK when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ5008BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the SJ5008BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ5008BLACK have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Distrelec, Newark Electronics and element14 have stock available or on a lead time for SJ5008BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ5008BLACK often in real-time on the comparison pages.
What if I can't find stock of SJ5008BLACK?
You can fill out our help required form which you can use to request a quote for SJ5008BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.