Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
CUI Devices
from US$0.84
|
1,267
in stock
|
Buy Now |
Audio Standard (mm) | 3.5 |
---|---|
Color | Black |
Connector Type | Jack |
Current Rating (A) | 1 |
Dimensions LxWxH (in) | 0.551 x 0.378 x 0.213 |
Dimensions LxWxH (mm) | 14 x 9.6 x 5.4 |
Height (mm) | 5.4 |
Internal Switch(es) | 0 |
Length (mm) | 14 |
Mounting Style | Mid Mount SMT |
Number of Conductors | 4 |
Number of Ports | 1 |
Orientation | Horizontal |
Shielding | No |
Voltage Rating (Vdc) | 12 |
Width (mm) | 9.6 |
Where can I find additional details, specifications and documents for a SJ-43614-SMT-TR?
Additional datasheets, footprints and schematics for SJ-43614-SMT-TR are listed on our Part Details page. You can also find images and similar parts to SJ-43614-SMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ-43614-SMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ-43614-SMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ-43614-SMT-TR fall under?
The SJ-43614-SMT-TR is listed under interconnect > connectors > audio-connectors > jacks > sj-4361x-smt-series > sj-43614-smt-tr.
Can I view similar or alternative parts?
You can view similar parts to SJ-43614-SMT-TR when available in the sj-43614-smt-tr range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ-43614-SMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SJ-43614-SMT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ-43614-SMT-TR have stock available?
Authorised distributors including CUI Devices have stock available or on a lead time for SJ-43614-SMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ-43614-SMT-TR often in real-time on the comparison pages.
What if I can't find stock of SJ-43614-SMT-TR?
You can fill out our help required form which you can use to request a quote for SJ-43614-SMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.