Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Audio Standard (mm) | 3.5 |
---|---|
Color | Black |
Connector Type | Jack |
Current Rating (A) | 1 |
Height (mm) | 6 |
Internal Switch(es) | DPDT |
Length (mm) | 20.7 |
Mounting Style | Through Hole |
Number of Conductors | 3 |
Number of Ports | 1 |
Orientation | Horizontal |
Shielding | No |
Voltage Rating (Vdc) | 12 |
Width (mm) | 12 |
Where can I find additional details, specifications and documents for a SJ-3570BN?
Additional datasheets, footprints and schematics for SJ-3570BN are listed on our Part Details page. You can also find images and similar parts to SJ-3570BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ-3570BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ-3570BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ-3570BN fall under?
The SJ-3570BN is listed under interconnect > connectors > audio-connectors > jacks > sj-357xn-series > sj-3570bn.
Can I view similar or alternative parts?
You can view similar parts to SJ-3570BN when available in the sj-3570bn range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ-3570BN you can contact the distributor directly for product support, shipping queries etc.
Is the SJ-3570BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ-3570BN have stock available?
There is no stock from authorised distributors for SJ-3570BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ-3570BN often in real-time on the comparison pages.
What if I can't find stock of SJ-3570BN?
You can fill out our help required form which you can use to request a quote for SJ-3570BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.