Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Standard (mm) | 3.5 |
---|---|
Color | Black |
Connector Type | Jack |
Current Rating (A) | 1 |
Dimensions LxWxH (in) | 0.574 x 0.314 x 0.215 |
Dimensions LxWxH (mm) | 14.6 x 8 x 5.48 |
Height (mm) | 5.48 |
Internal Switch(es) | 1 |
IP Rating | IP67 |
Length (mm) | 14.6 |
Mounting Style | Mid Mount SMT |
Number of Conductors | 4 |
Number of Ports | 1 |
Orientation | Horizontal |
Shielding | No |
Voltage Rating (Vdc) | 12 |
Width (mm) | 8 |
Where can I find additional details, specifications and documents for a SJ-3551B-MSMT-TR-67?
Additional datasheets, footprints and schematics for SJ-3551B-MSMT-TR-67 are listed on our Part Details page. You can also find images and similar parts to SJ-3551B-MSMT-TR-67 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ-3551B-MSMT-TR-67 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ-3551B-MSMT-TR-67 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ-3551B-MSMT-TR-67 fall under?
The SJ-3551B-MSMT-TR-67 is listed under interconnect > connectors > audio-connectors > jacks > sj-3551b-msmt-tr-67.
Can I view similar or alternative parts?
You can view similar parts to SJ-3551B-MSMT-TR-67 when available in the sj-3551b-msmt-tr-67 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ-3551B-MSMT-TR-67 you can contact the distributor directly for product support, shipping queries etc.
Is the SJ-3551B-MSMT-TR-67 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ-3551B-MSMT-TR-67 have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for SJ-3551B-MSMT-TR-67.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ-3551B-MSMT-TR-67 often in real-time on the comparison pages.
What if I can't find stock of SJ-3551B-MSMT-TR-67?
You can fill out our help required form which you can use to request a quote for SJ-3551B-MSMT-TR-67 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.