Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Audio Standard (mm) | 2.5 |
---|---|
Color | Black |
Connector Type | Jack |
Current Rating (A) | 1 |
Dimensions LxWxH (in) | 0.51 x 0.28 x 0.14 |
Dimensions LxWxH (mm) | 13 x 7.1 x 3.5 |
Height (mm) | 3.5 |
Internal Switch(es) | 1 |
Length (mm) | 13 |
Mounting Style | Surface Mount |
Number of Conductors | 4 |
Number of Ports | 1 |
Orientation | Horizontal |
Shielding | No |
Voltage Rating (Vdc) | 12 |
Width (mm) | 7.1 |
Where can I find additional details, specifications and documents for a SJ2-2524B-SMT-TR?
Additional datasheets, footprints and schematics for SJ2-2524B-SMT-TR are listed on our Part Details page. You can also find images and similar parts to SJ2-2524B-SMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ2-2524B-SMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ2-2524B-SMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ2-2524B-SMT-TR fall under?
The SJ2-2524B-SMT-TR is listed under interconnect > connectors > audio-connectors > jacks > sj2-252x-smt-series > sj2-2524b-smt-tr.
Can I view similar or alternative parts?
You can view similar parts to SJ2-2524B-SMT-TR when available in the sj2-2524b-smt-tr range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ2-2524B-SMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SJ2-2524B-SMT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ2-2524B-SMT-TR have stock available?
There is no stock from authorised distributors for SJ2-2524B-SMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ2-2524B-SMT-TR often in real-time on the comparison pages.
What if I can't find stock of SJ2-2524B-SMT-TR?
You can fill out our help required form which you can use to request a quote for SJ2-2524B-SMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.