Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Bumper / Feet Mounting | Adhesive |
---|---|
Height | 9.525mm |
Base Diameter | 9.5mm |
Bumper / Feet Style | Round |
Bumper / Feet Colour | Transparent |
Bumper / Feet Material | PU (Polyurethane) |
RoHS Compliant | Yes |
Clear Bumpon Protective Feet (Bumpers) | Newark Electronics |
Where can I find additional details, specifications and documents for a SJ-6553 CLEAR?
Additional datasheets, footprints and schematics for SJ-6553 CLEAR are listed on our Part Details page. You can also find images and similar parts to SJ-6553 CLEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ-6553 CLEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ-6553 CLEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ-6553 CLEAR fall under?
The SJ-6553 CLEAR is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to SJ-6553 CLEAR when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ-6553 CLEAR you can contact the distributor directly for product support, shipping queries etc.
Is the SJ-6553 CLEAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SJ-6553 CLEAR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SJ-6553 CLEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ-6553 CLEAR often in real-time on the comparison pages.
What if I can't find stock of SJ-6553 CLEAR?
You can fill out our help required form which you can use to request a quote for SJ-6553 CLEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.