Status: | Unknown |
---|---|
Series: | Bumpon |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
16,524
in stock
|
Buy Now | |
RS Americas
from US$0.66
|
7,946
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
5,471
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
4,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
1,276
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
499
in stock
|
Buy Now | |
Newark Electronics
from US$7.51
|
297
in stock
|
Buy Now | |
element14
from US$8.53
|
297
in stock
|
Buy Now | |
Carlton-Bates
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$5.13
|
-
|
Buy Now |
Bumper / Feet Mounting | Adhesive |
---|---|
Bumper / Feet Material | PU (Polyurethane) |
Height | 7.6mm |
Bumper / Feet Style | Square |
Bumper / Feet Color | Black |
Product Range | Bumpon |
SVHC | No SVHC (12-Jan-2017) |
STICK ON FEET | RS |
Bumpon Protective Product Black Self-Adhesive Rubber Bumper, 0.81"x0.3", Black | 3M SJ5023 BLACK | RS Americas |
7000001906 70070182962 SJ5023 BLACK BUMPONS 1000/CASE | Heilind Electronics |
STICKING STOP BLACK | Rutronik |
3M Rubber Feet Square, Square, 20.5x20.5x7.6mm, 70 Shore A, Black | Distrelec |
Bumpon Protective Feet (Bumpers) | Newark Electronics |
BUMPON PROTECTIVE FEET (BUMPERS) | element14 |
Bumper | Carlton-Bates |
BUMPON BLACK 20.6X7.6MM | TTI Europe |
FEET, POLYURETHANE, 20.5X7.6MM, PK36 | Farnell |
Where can I find additional details, specifications and documents for a SJ-5023 BLACK?
Additional datasheets, footprints and schematics for SJ-5023 BLACK are listed on our Part Details page. You can also find images and similar parts to SJ-5023 BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ-5023 BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ-5023 BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ-5023 BLACK fall under?
The SJ-5023 BLACK is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to SJ-5023 BLACK when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ-5023 BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the SJ-5023 BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ-5023 BLACK have stock available?
Authorised distributors including RS, RS Americas, Heilind Electronics, Rutronik and Heilind Electronics Asia have stock available or on a lead time for SJ-5023 BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ-5023 BLACK often in real-time on the comparison pages.
What if I can't find stock of SJ-5023 BLACK?
You can fill out our help required form which you can use to request a quote for SJ-5023 BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.