Status: | Unknown |
---|---|
Series: | SiT1532 Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Oscillator Case | SMD 1.5mm x 0.8mm |
Frequency Stability + / - | 75ppm |
Supply Voltage Nom | - |
Product Range | SiT1532 Series |
Oscillator Output Compatibility | LVCMOS |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (27-Jun-2018) |
Mems Osc, 32.768Khz, Lvcmos, 1.5Mm X 0.8Mm | Newark Electronics |
MEMS OSC, 32.768KHZ, LVCMOS, 1.5MMX0.8MM | element14 |
Oscillator MEMS 0.032768MHz ±75ppm (Stability) 15pF LVCMOS 52% 1.8V/2.5V/3.3V 4-Pin CSP SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a SIT1532AC-J5-DCC-32.768E?
Additional datasheets, footprints and schematics for SIT1532AC-J5-DCC-32.768E are listed on our Part Details page. You can also find images and similar parts to SIT1532AC-J5-DCC-32.768E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIT1532AC-J5-DCC-32.768E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIT1532AC-J5-DCC-32.768E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIT1532AC-J5-DCC-32.768E fall under?
The SIT1532AC-J5-DCC-32.768E is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to SIT1532AC-J5-DCC-32.768E when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIT1532AC-J5-DCC-32.768E you can contact the distributor directly for product support, shipping queries etc.
Is the SIT1532AC-J5-DCC-32.768E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIT1532AC-J5-DCC-32.768E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SIT1532AC-J5-DCC-32.768E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIT1532AC-J5-DCC-32.768E often in real-time on the comparison pages.
What if I can't find stock of SIT1532AC-J5-DCC-32.768E?
You can fill out our help required form which you can use to request a quote for SIT1532AC-J5-DCC-32.768E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.