Status: | Unknown |
---|---|
Series: | TrenchFET Gen IV Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
12,655
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
12,655
in stock
|
Buy Now | |
element14
from US$0.55
|
12,655
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
TTI Europe
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -60A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.0041ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.2V |
Power Dissipation Pd | 62.5W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Gen IV Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, P-Ch, -30V, -60A, Powerpak So | Newark Electronics |
MOSFET, P-CH, -30V, -60A, POWERPAK SO | element14 |
MOSFET P-CH 30V 26A/60A PPAK SO8 | Future Electronics |
Transistor MOSFET P-CH 30V 60A 8-Pin PowerPAK SO | Avnet America |
P-CH SINGLE -30V PPAK SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SIRA01DP-T1-GE3?
Additional datasheets, footprints and schematics for SIRA01DP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIRA01DP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIRA01DP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIRA01DP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIRA01DP-T1-GE3 fall under?
The SIRA01DP-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIRA01DP-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIRA01DP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIRA01DP-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIRA01DP-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SIRA01DP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIRA01DP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIRA01DP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIRA01DP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.