Status: | Unknown |
---|---|
Series: | SiR626DP |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.22
|
21,992
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
27,262
in stock
|
Buy Now | |
element14
from US$1.06
|
21,992
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
TTI Europe
from US$0.90
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TrenchFET® Gen IV power MOSFET |
Very low RDS - Qg figure-of-merit (FOM) |
Tuned for the lowest RDS - Qoss FOM |
Application Notes |
---|
Application Note AN850 |
Device Application Note AN608A |
Datasheet |
---|
SiR626DP |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Application Note AN821 |
Packaging Information |
---|
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Product Literature |
---|
Infograph |
Product Sheet |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Mosfet, N-Ch, 60V, 100A, Powerpak So | Newark Electronics |
MOSFET, N-CH, 60V, 100A, POWERPAK SO | element14 |
Single N-Channel 60 V 1.7 mOhm SMT TrenchFET« Power Mosfet - PowerPAK SO-8 | Future Electronics |
Transistor MOSFET N-CH 60V 100A 8-Pin PowerPAK SO | Avnet America |
N-CH SINGLE 60V PPAK SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SIR626DP-T1-RE3?
Additional datasheets, footprints and schematics for SIR626DP-T1-RE3 are listed on our Part Details page. You can also find images and similar parts to SIR626DP-T1-RE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIR626DP-T1-RE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIR626DP-T1-RE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIR626DP-T1-RE3 fall under?
The SIR626DP-T1-RE3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SIR626DP-T1-RE3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIR626DP-T1-RE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIR626DP-T1-RE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIR626DP-T1-RE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SIR626DP-T1-RE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIR626DP-T1-RE3 often in real-time on the comparison pages.
What if I can't find stock of SIR626DP-T1-RE3?
You can fill out our help required form which you can use to request a quote for SIR626DP-T1-RE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.