Status: | Unknown |
---|---|
Series: | ThunderFET Series |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.97
|
No stock
|
Buy Now | |
Future Electronics
from US$1.23
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$1.06
|
-
|
Buy Now | |
element14
from US$0.94
|
-
|
Buy Now | |
Avnet Asia
from US$1.26
|
-
|
Buy Now | |
TTI Europe
from US$0.94
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 35.4A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.0239ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 104W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | ThunderFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
200V, 31.9mohm, 35.4A, Single N-Channel, Powerpak SO-8 | Future Electronics |
N-Channel 200-V (D-S) Mosfet |Vishay SIR610DP-T1-RE3 | Newark Electronics |
Transistor MOSFET N-CH 200V 35.4A 8-Pin PowerPAK SO | Avnet America |
N-CH 200V 35,4A 23,9mOhm PPSO8 | Rutronik |
MOSFET, N-CH, 200V, 35.4A, POWERPAK SO | element14 |
N-CH SINGLE 200V PPAK SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SIR610DP-T1-RE3?
Additional datasheets, footprints and schematics for SIR610DP-T1-RE3 are listed on our Part Details page. You can also find images and similar parts to SIR610DP-T1-RE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIR610DP-T1-RE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIR610DP-T1-RE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIR610DP-T1-RE3 fall under?
The SIR610DP-T1-RE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIR610DP-T1-RE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIR610DP-T1-RE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIR610DP-T1-RE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIR610DP-T1-RE3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, EBV Elektronik and Rutronik have stock available or on a lead time for SIR610DP-T1-RE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIR610DP-T1-RE3 often in real-time on the comparison pages.
What if I can't find stock of SIR610DP-T1-RE3?
You can fill out our help required form which you can use to request a quote for SIR610DP-T1-RE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.