Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Espressif Systems |
Silicon Core Number | ESP32 |
Application Sub Type | Sigfox/WiFi/Bluetooth |
Kit Contents | IoT Development Board ESP32 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Pycom SiPy IoT RCZ2/4 2.4 GHz, 902 MHz, 921 MHz Bluetooth Smart (BLE), SigFox, W | Pycom SIPY RCZ2 & RCZ4 | RS Americas |
IOT DEV BOARD, SIGFOX/WIFI/BLUETOOTH | element14 |
Iot Dev Board, Sigfox/Wifi/Bluetooth | Newark Electronics |
Where can I find additional details, specifications and documents for a SIPY RCZ2 & RCZ4?
Additional datasheets, footprints and schematics for SIPY RCZ2 & RCZ4 are listed on our Part Details page. You can also find images and similar parts to SIPY RCZ2 & RCZ4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIPY RCZ2 & RCZ4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIPY RCZ2 & RCZ4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIPY RCZ2 & RCZ4 fall under?
The SIPY RCZ2 & RCZ4 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to SIPY RCZ2 & RCZ4 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIPY RCZ2 & RCZ4 you can contact the distributor directly for product support, shipping queries etc.
Is the SIPY RCZ2 & RCZ4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIPY RCZ2 & RCZ4 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for SIPY RCZ2 & RCZ4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIPY RCZ2 & RCZ4 often in real-time on the comparison pages.
What if I can't find stock of SIPY RCZ2 & RCZ4?
You can fill out our help required form which you can use to request a quote for SIPY RCZ2 & RCZ4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.