Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Samsung Artik |
Silicon Core Number | SIP-0P5WRS302 |
Application Sub Type | WiFi with IOT |
Kit Contents | One ARTIK 053s Module One Embedded Evaluation Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Dev Board, Wifi With Iot | Newark Electronics |
DEV BOARD, WIFI WITH IOT | element14 |
Where can I find additional details, specifications and documents for a SIP-KITNXF002?
Additional datasheets, footprints and schematics for SIP-KITNXF002 are listed on our Part Details page. You can also find images and similar parts to SIP-KITNXF002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIP-KITNXF002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIP-KITNXF002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIP-KITNXF002 fall under?
The SIP-KITNXF002 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to SIP-KITNXF002 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIP-KITNXF002 you can contact the distributor directly for product support, shipping queries etc.
Is the SIP-KITNXF002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIP-KITNXF002 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SIP-KITNXF002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIP-KITNXF002 often in real-time on the comparison pages.
What if I can't find stock of SIP-KITNXF002?
You can fill out our help required form which you can use to request a quote for SIP-KITNXF002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.