Status: | Unknown |
---|---|
Series: | ARTIKTM 530 Series |
RoHS: | Unknown |
Module Applications | Factory Automation Smart Home Gateway Building Automation Controller Multimedia Applications |
---|---|
MCU Supported Families | ARTIK 530 |
Wireless Protocol | - |
Data Rate | - |
Module Interface | - |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 5.5V |
Product Range | ARTIKTM 530 Series |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a SIP-005AFS301?
Additional datasheets, footprints and schematics for SIP-005AFS301 are listed on our Part Details page. You can also find images and similar parts to SIP-005AFS301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIP-005AFS301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIP-005AFS301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIP-005AFS301 fall under?
The SIP-005AFS301 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to SIP-005AFS301 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIP-005AFS301 you can contact the distributor directly for product support, shipping queries etc.
Is the SIP-005AFS301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIP-005AFS301 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SIP-005AFS301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIP-005AFS301 often in real-time on the comparison pages.
What if I can't find stock of SIP-005AFS301?
You can fill out our help required form which you can use to request a quote for SIP-005AFS301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.