SIM212-12VDC Switches, Relays & Solenoids by Elesta

RELAY SAFETY DPST-NO 1NC 250VAC 8A

Status: Unknown
Series: SIM 2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$32.51

Distributor Stock
Logo for Farnell
Farnell
from US$35.64
9
in stock
Buy Now
Logo for element14
element14
from US$32.51
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$34.03
-
Buy Now

Specifications

Coil Voltage 12VDC
Contact Configuration DPST-NO SPST-NC
Product Range SIM 2 Series
Relay Mounting Through Hole
Contact Current 8A
Relay Terminals Solder
Contact Voltage AC Nom 250V

Alternative Descriptions

RELAY, SAFETY, DPST-NO, 1NC, 250VAC, 8A | element14
Relay, Safety, Dpst-No, 1Nc, 250Vac, 8A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SIM212-12VDC?

Additional datasheets, footprints and schematics for SIM212-12VDC are listed on our Part Details page. You can also find images and similar parts to SIM212-12VDC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SIM212-12VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIM212-12VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SIM212-12VDC fall under?

The SIM212-12VDC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to SIM212-12VDC when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SIM212-12VDC you can contact the distributor directly for product support, shipping queries etc.

Is the SIM212-12VDC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SIM212-12VDC have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SIM212-12VDC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SIM212-12VDC often in real-time on the comparison pages.

What if I can't find stock of SIM212-12VDC?

You can fill out our help required form which you can use to request a quote for SIM212-12VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay