Status: | Unknown |
---|---|
Series: | SIM Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO SPST-NC |
---|---|
Coil Voltage | 16VDC |
Contact Current | 8A |
Product Range | SIM Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Relay, 1No, 1Nc, 250Vac, 8A | Newark Electronics |
RELAY, 1NO, 1NC, 250VAC, 8A | element14 |
Where can I find additional details, specifications and documents for a SIM112 16VDC?
Additional datasheets, footprints and schematics for SIM112 16VDC are listed on our Part Details page. You can also find images and similar parts to SIM112 16VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIM112 16VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIM112 16VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIM112 16VDC fall under?
The SIM112 16VDC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SIM112 16VDC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIM112 16VDC you can contact the distributor directly for product support, shipping queries etc.
Is the SIM112 16VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIM112 16VDC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SIM112 16VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIM112 16VDC often in real-time on the comparison pages.
What if I can't find stock of SIM112 16VDC?
You can fill out our help required form which you can use to request a quote for SIM112 16VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.