Status: | Unknown |
---|---|
Series: | SIM 1 Series |
RoHS: | Compliant |
Prices starting from US$22.66
Distributor | Stock | ||
---|---|---|---|
Newark
from US$22.66
|
No stock
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | SPST-NO, SPST-NC |
Product Range | SIM 1 Series |
Relay Mounting | Through Hole |
Contact Current | 8A |
Relay Terminals | Solder |
Contact Voltage AC Nom | 250V |
RoHS Compliant | Yes |
Relay, Safety, Spst-No, Nc, 250Vac, 8A | Newark Electronics |
Where can I find additional details, specifications and documents for a SIM112 12VDC?
Additional datasheets, footprints and schematics for SIM112 12VDC are listed on our Part Details page. You can also find images and similar parts to SIM112 12VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIM112 12VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIM112 12VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIM112 12VDC fall under?
The SIM112 12VDC is listed under Switches & Relays > Relays > Safety Relays.
Can I view similar or alternative parts?
You can view similar parts to SIM112 12VDC when available in the Safety Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIM112 12VDC you can contact the distributor directly for product support, shipping queries etc.
Is the SIM112 12VDC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SIM112 12VDC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SIM112 12VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIM112 12VDC often in real-time on the comparison pages.
What if I can't find stock of SIM112 12VDC?
You can fill out our help required form which you can use to request a quote for SIM112 12VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.