Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 12° |
---|---|
Diode Case Style | Side Looking |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.2V |
Rise Time | 1µs |
Fall Time tf | 1µs |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Operating Temperature Range | -30°C to +85°C |
Peak Wavelength | 950nm |
Radiant Intensity | 7.1mW/Sr |
Wavelength Typ | 950nm |
INFRARED EMITTER, 950 NM, SIDE LOOKING | element14 |
Where can I find additional details, specifications and documents for a SIM-012SBT97K?
Additional datasheets, footprints and schematics for SIM-012SBT97K are listed on our Part Details page. You can also find images and similar parts to SIM-012SBT97K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIM-012SBT97K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIM-012SBT97K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIM-012SBT97K fall under?
The SIM-012SBT97K is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to SIM-012SBT97K when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIM-012SBT97K you can contact the distributor directly for product support, shipping queries etc.
Is the SIM-012SBT97K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIM-012SBT97K have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SIM-012SBT97K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIM-012SBT97K often in real-time on the comparison pages.
What if I can't find stock of SIM-012SBT97K?
You can fill out our help required form which you can use to request a quote for SIM-012SBT97K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.