Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Potting Compound Type | Silicone |
---|---|
Dispensing Method | Bottle |
Compound Colour | - |
Weight | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Volume | 100ml |
Adhesive Applications | Cure Acceleration Surface Priming |
Adhesive Type | - |
Coating Applications | Glass Metals Plastics |
Coating Colour | Pink |
Coating Type | Paint |
Colour | Pink |
Where can I find additional details, specifications and documents for a SILCOSET PRIMER?
Additional datasheets, footprints and schematics for SILCOSET PRIMER are listed on our Part Details page. You can also find images and similar parts to SILCOSET PRIMER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SILCOSET PRIMER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SILCOSET PRIMER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SILCOSET PRIMER fall under?
The SILCOSET PRIMER is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Adhesives & Glues.
Can I view similar or alternative parts?
You can view similar parts to SILCOSET PRIMER when available in the Adhesives & Glues range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SILCOSET PRIMER you can contact the distributor directly for product support, shipping queries etc.
Is the SILCOSET PRIMER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SILCOSET PRIMER have stock available?
There is no stock from authorised distributors for SILCOSET PRIMER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SILCOSET PRIMER often in real-time on the comparison pages.
What if I can't find stock of SILCOSET PRIMER?
You can fill out our help required form which you can use to request a quote for SILCOSET PRIMER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.