Status: | Unknown |
---|---|
Series: | E Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 24A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.12ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 250W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | E Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | 30V |
Trans MOSFET N-CH 650V 24A 3-Pin(2+Tab) D2PAK | Avnet America |
MOSFET, N CH, 650V, 24A, D2PAK | Farnell |
Where can I find additional details, specifications and documents for a SIHB24N65E-E3?
Additional datasheets, footprints and schematics for SIHB24N65E-E3 are listed on our Part Details page. You can also find images and similar parts to SIHB24N65E-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIHB24N65E-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHB24N65E-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIHB24N65E-E3 fall under?
The SIHB24N65E-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIHB24N65E-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIHB24N65E-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIHB24N65E-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIHB24N65E-E3 have stock available?
Authorised distributors including Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for SIHB24N65E-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIHB24N65E-E3 often in real-time on the comparison pages.
What if I can't find stock of SIHB24N65E-E3?
You can fill out our help required form which you can use to request a quote for SIHB24N65E-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.